ASUS VivoMini UN68U-M036Z, 1.8 GHz, Intel® Core™ i7, i7-8550U, 16 GB, 256 GB, Windows 10 Home
ASUS VivoMini UN68U-M036Z. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8550U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Blue