ASUS logo

ASUS U46E-RAL5 laptop Intel® Core™ i5 i5-2410M 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Beige

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99840
Info modified on:
22 Jan 2025, 05:49:19
Short summary description ASUS U46E-RAL5 laptop Intel® Core™ i5 i5-2410M 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Beige:

ASUS U46E-RAL5, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS U46E-RAL5 laptop Intel® Core™ i5 i5-2410M 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Beige:

ASUS U46E-RAL5. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Product colour: Beige

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.