ASUS U32U-RX014, AMD E, 1.65 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS U32U-RX014. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Product colour: Grey. Weight: 1.55 kg