ASUS logo

ASUS Transformer Book TX201LA-CQ004H Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79306
Info modified on:
22 Jan 2025, 06:07:56
Short summary description ASUS Transformer Book TX201LA-CQ004H Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Stainless steel:

ASUS Transformer Book TX201LA-CQ004H, Intel® Core™ i5, 1.6 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book TX201LA-CQ004H Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Stainless steel:

ASUS Transformer Book TX201LA-CQ004H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.