ASUS Transformer Pad TF300T, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Gold
ASUS Transformer Pad TF300T. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,4 GHz, Processor type: NVIDIA Tegra, Processor: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 546 g. Operating system software: Android. Product colour: Gold