ASUS logo

ASUS TA-8H1 computer case Midi Tower Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS TA-8H1 computer case Midi Tower Black, Silver:

ASUS TA-8H1, Midi Tower, PC, Black, Silver, ATX, 180 mm, 436 mm

Long summary description ASUS TA-8H1 computer case Midi Tower Black, Silver:

ASUS TA-8H1. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 180 mm, Depth: 436 mm, Height: 413 mm. Drive bays: 4x 5.25", 1x 3.5", 5x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.