ASUS logo

ASUS Vivobook 17 S712JA-WH54 laptop Intel® Core™ i5 i5-1035G1 43.9 cm (17.3") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119805
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS Vivobook 17 S712JA-WH54 laptop Intel® Core™ i5 i5-1035G1 43.9 cm (17.3") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

ASUS Vivobook 17 S712JA-WH54, Intel® Core™ i5, 1.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS Vivobook 17 S712JA-WH54 laptop Intel® Core™ i5 i5-1035G1 43.9 cm (17.3") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

ASUS Vivobook 17 S712JA-WH54. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1.2 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.