ASUS logo

ASUS Pink Limited Edition/ CD L2400 1.66GHz/ WinXP Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 100 GB 945GM Express Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27665
Info modified on:
29 Jan 2025, 18:49:02
Short summary description ASUS Pink Limited Edition/ CD L2400 1.66GHz/ WinXP Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 100 GB 945GM Express Windows XP Professional:

ASUS Pink Limited Edition/ CD L2400 1.66GHz/ WinXP, Intel® Core™ Duo, 1.66 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1 GB, 100 GB

Long summary description ASUS Pink Limited Edition/ CD L2400 1.66GHz/ WinXP Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 100 GB 945GM Express Windows XP Professional:

ASUS Pink Limited Edition/ CD L2400 1.66GHz/ WinXP. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: 945GM Express. Operating system installed: Windows XP Professional. Weight: 1.37 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.