ASUS logo

ASUS 11.1"/ CD L2400 1.66GHz/ 120Gb/ Pink/ WinXP MCE Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 945GM Express

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22158
Info modified on:
30 Jan 2025, 19:21:42
Short summary description ASUS 11.1"/ CD L2400 1.66GHz/ 120Gb/ Pink/ WinXP MCE Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 945GM Express:

ASUS 11.1"/ CD L2400 1.66GHz/ 120Gb/ Pink/ WinXP MCE, Intel® Core™ Duo, 1.66 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1 GB, 120 GB

Long summary description ASUS 11.1"/ CD L2400 1.66GHz/ 120Gb/ Pink/ WinXP MCE Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 945GM Express:

ASUS 11.1"/ CD L2400 1.66GHz/ 120Gb/ Pink/ WinXP MCE. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: 945GM Express. Weight: 1.53 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.