ASUS logo

ASUS Vivobook S451LN-CA009H laptop Intel® Core™ i5 i5-4200U 35.6 cm (14") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Grey, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124825
Info modified on:
23 Jan 2025, 18:14:43
Short summary description ASUS Vivobook S451LN-CA009H laptop Intel® Core™ i5 i5-4200U 35.6 cm (14") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Grey, Stainless steel:

ASUS Vivobook S451LN-CA009H, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook S451LN-CA009H laptop Intel® Core™ i5 i5-4200U 35.6 cm (14") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Grey, Stainless steel:

ASUS Vivobook S451LN-CA009H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.