ASUS logo

ASUS Vivobook S13 S333JA-DS51-WH laptop Intel® Core™ i5 i5-1035G1 33.8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27280
Info modified on:
23 Jan 2025, 18:54:49
Short summary description ASUS Vivobook S13 S333JA-DS51-WH laptop Intel® Core™ i5 i5-1035G1 33.8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White:

ASUS Vivobook S13 S333JA-DS51-WH, Intel® Core™ i5, 1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook S13 S333JA-DS51-WH laptop Intel® Core™ i5 i5-1035G1 33.8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home White:

ASUS Vivobook S13 S333JA-DS51-WH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.