ASUS logo

ASUS RT-N15U wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88290
Info modified on:
02 Apr 2019, 12:47:30
Short summary description ASUS RT-N15U wireless router Gigabit Ethernet Black:

ASUS RT-N15U, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description ASUS RT-N15U wireless router Gigabit Ethernet Black:

ASUS RT-N15U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Management protocols: UPnP, IGMP v1/v2/v3, DNS Proxy, NTP Client, DDNS, Supported network protocols: WAN PPPoE, PPTP, L2TP. Product colour: Black, LED indicators: LAN, Power, USB, WAN

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.