ASUS logo

ASUS Vivobook 15 R564JA-UH31T prenosni računar Intel® Core™ i3 i3-1005G1 Laptop računari 39,6 cm (15.6") Ekrani na dodir Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Sivo

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13607
Info modified on:
03 Jan 2024, 17:54:06
Short summary description ASUS Vivobook 15 R564JA-UH31T prenosni računar Intel® Core™ i3 i3-1005G1 Laptop računari 39,6 cm (15.6") Ekrani na dodir Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Sivo:

ASUS Vivobook 15 R564JA-UH31T, Intel® Core™ i3, 1,2 GHz, 39,6 cm (15.6"), 1920 x 1080 piksela, 4 GB, 128 GB

Long summary description ASUS Vivobook 15 R564JA-UH31T prenosni računar Intel® Core™ i3 i3-1005G1 Laptop računari 39,6 cm (15.6") Ekrani na dodir Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Sivo:

ASUS Vivobook 15 R564JA-UH31T. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i3, Procesor: i3-1005G1, Takt procesora: 1,2 GHz. Dijagonala monitora: 39,6 cm (15.6"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela, Ekrani na dodir. Interna memorija: 4 GB, Vrsta interne memorije: DDR4-SDRAM. Ukupni prostor za podatke: 128 GB, Medijum za skladištenje: SSD. Instalirani operativni sistem: Windows 10 Home in S mode. Boja proizvoda: Sivo

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.