ASUS logo

ASUS R521FL-BQ241T laptop Intel® Core™ i3 i3-8145U 39.6 cm (15.6") Full HD 6 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41986
Info modified on:
26 Jan 2022, 14:06:00
Short summary description ASUS R521FL-BQ241T laptop Intel® Core™ i3 i3-8145U 39.6 cm (15.6") Full HD 6 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R521FL-BQ241T, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS R521FL-BQ241T laptop Intel® Core™ i3 i3-8145U 39.6 cm (15.6") Full HD 6 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R521FL-BQ241T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.8 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.