ASUS logo

ASUS R510JK-DM088 laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41132
Info modified on:
22 Jan 2025, 06:14:35
Short summary description ASUS R510JK-DM088 laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Black:

ASUS R510JK-DM088, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS R510JK-DM088 laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Black:

ASUS R510JK-DM088. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.