ASUS logo

ASUS R2E Intel Stealey 80 GB 17.8 cm (7") 1 GB Windows Vista

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45609
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS R2E Intel Stealey 80 GB 17.8 cm (7") 1 GB Windows Vista:

ASUS R2E, 17.8 cm (7"), 800 x 480 pixels, 80 GB, 1 GB, 0.8 GHz, Windows Vista

Long summary description ASUS R2E Intel Stealey 80 GB 17.8 cm (7") 1 GB Windows Vista:

ASUS R2E. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 80 GB. Processor frequency: 0.8 GHz, Processor family: Intel Stealey. Internal memory: 1 GB. Card reader integrated. Weight: 830 g. Operating system installed: Windows Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.