ASUS logo

ASUS P7P55D Premium LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109907
Info modified on:
30 Oct 2024, 13:06:55
Short summary description ASUS P7P55D Premium LGA 1156 (Socket H) ATX:

ASUS P7P55D Premium, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 5, 10, Dual Gigabit LAN

Long summary description ASUS P7P55D Premium LGA 1156 (Socket H) ATX:

ASUS P7P55D Premium. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio chip: VIA VT2020, Power source type: ATX

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.