ASUS P7F-M, Intel, LGA 1156 (Socket H), 32 GB, ECC & Non-ECC, Intel® 82574L, micro ATX
ASUS P7F-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 32 GB, ECC сompatibility: ECC & Non-ECC. LAN controller: Intel® 82574L. Motherboard form factor: micro ATX, Motherboard chipset: Intel® 3420, Power source type: ATX. Width: 244 mm, Depth: 244 mm