ASUS P5S-MX SE, Intel, LGA 775 (Socket T), 0, 1, 256 MB, micro ATX, 5.1 channels
ASUS P5S-MX SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). RAID levels: 0, 1. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 32 Mbit