ASUS logo

ASUS P5KPL-AM/C/SI motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82080
Info modified on:
30 Oct 2024, 13:09:21
Short summary description ASUS P5KPL-AM/C/SI motherboard LGA 775 (Socket T) micro ATX:

ASUS P5KPL-AM/C/SI, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, GMA 3100, Realtek RTL8102E(L)

Long summary description ASUS P5KPL-AM/C/SI motherboard LGA 775 (Socket T) micro ATX:

ASUS P5KPL-AM/C/SI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GMA 3100. LAN controller: Realtek RTL8102E(L), Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.