ASUS logo

ASUS P5E-VM/SE motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157055
Info modified on:
30 Oct 2024, 13:09:23
Short summary description ASUS P5E-VM/SE motherboard LGA 775 (Socket T) micro ATX:

ASUS P5E-VM/SE, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Gigabit Ethernet, micro ATX

Long summary description ASUS P5E-VM/SE motherboard LGA 775 (Socket T) micro ATX:

ASUS P5E-VM/SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio chip: Realtek ALC883, Power source type: ATX. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.