ASUS P30AD, 2.9 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 8
ASUS P30AD. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon HD 8350. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC