ASUS logo

ASUSPRO P2520LA-XB71 laptop Intel® Core™ i7 i7-5500U 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16768
Info modified on:
02 Feb 2025, 23:10:50
Short summary description ASUSPRO P2520LA-XB71 laptop Intel® Core™ i7 i7-5500U 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Hitam:

ASUSPRO P2520LA-XB71, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 500 GB

Long summary description ASUSPRO P2520LA-XB71 laptop Intel® Core™ i7 i7-5500U 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Hitam:

ASUSPRO P2520LA-XB71. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-5500U, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.