ASUS logo

ASUS ExpertBook P1410CJA-EK192 laptop Intel® Core™ i5 i5-1035G1 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18752
Info modified on:
01 Feb 2025, 05:24:35
Short summary description ASUS ExpertBook P1410CJA-EK192 laptop Intel® Core™ i5 i5-1035G1 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS ExpertBook P1410CJA-EK192, Intel® Core™ i5, 1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS ExpertBook P1410CJA-EK192 laptop Intel® Core™ i5 i5-1035G1 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS ExpertBook P1410CJA-EK192. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.