ASUS logo

ASUS O!PLAY TV Pro Cable Full HD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80897
Info modified on:
24 Jan 2020, 14:44:51
Short summary description ASUS O!PLAY TV Pro Cable Full HD Black, Silver:

ASUS O!PLAY TV Pro, Cable, Full HD, DVB-T, 1920 x 1080 pixels, 1080p, ASF, AVI, DAT, FLV, H.264, ISO, M2TS, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, MTS, RM, RMVB,...

Long summary description ASUS O!PLAY TV Pro Cable Full HD Black, Silver:

ASUS O!PLAY TV Pro. Signal source: Cable, HD type: Full HD, Digital signal format system: DVB-T. Video formats supported: ASF, AVI, DAT, FLV, H.264, ISO, M2TS, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, MTS, RM, RMVB,..., Audio formats supported: AAC, AIFF, APE, FLAC, MP2, MP3, MS-ADPCM, OGG, RA-Lossless, WAV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. HDD size: 3.5", Supported file systems: ext3, FAT16, FAT32, HFS, HFS+, NTFS, Compatible memory cards: Memory Stick (MS), MMC, SD, xD. Product colour: Black, Silver, Tuner type: Digital, Number of tuners: 1 tuner(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.