ASUS Nexus 7 1B020A, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
ASUS Nexus 7 1B020A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 340 g. Operating system installed: Android. Product colour: Black