ASUS Nexus 7 (2013) 1A029A, 17.8 cm (7"), 1280 x 800 pixels, 32 GB, 2 GB, Android, Black
ASUS Nexus 7 (2013) 1A029A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8064. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 290 g. Operating system installed: Android. Product colour: Black