ASUS logo

ASUS Nexus 7 1A022A Qualcomm Snapdragon 32 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44457
Info modified on:
22 Jan 2024, 09:45:13
Short summary description ASUS Nexus 7 1A022A Qualcomm Snapdragon 32 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Nexus 7 1A022A, 17.8 cm (7"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, Black

Long summary description ASUS Nexus 7 1A022A Qualcomm Snapdragon 32 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Nexus 7 1A022A. Display diagonal: 17.8 cm (7"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 290 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.