ASUS logo

ASUS Nexus 7 1B097A 3G NVIDIA Tegra 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13676
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Nexus 7 1B097A 3G NVIDIA Tegra 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Nexus 7 1B097A, 17.8 cm (7"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Black

Long summary description ASUS Nexus 7 1B097A 3G NVIDIA Tegra 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Nexus 7 1B097A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 340 g. Operating system installed: Android. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.