ASUS N75SL-V2G-TZ078X, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1.5 TB
ASUS N75SL-V2G-TZ078X. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black