ASUS logo

ASUS N75SF-V2G-TZ065V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1.2 TB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23938
Info modified on:
25 Jan 2025, 22:53:41
Short summary description ASUS N75SF-V2G-TZ065V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1.2 TB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS N75SF-V2G-TZ065V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1.2 TB

Long summary description ASUS N75SF-V2G-TZ065V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1.2 TB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS N75SF-V2G-TZ065V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.2 TB, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.4 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.