ASUS N73JQ-TY075V, Intel® Core™ i7, 1.73 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB
ASUS N73JQ-TY075V. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 425M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 3.4 kg