ASUS logo

ASUS N550JV-CM194H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92377
Info modified on:
22 Jan 2025, 05:20:43
Short summary description ASUS N550JV-CM194H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Silver:

ASUS N550JV-CM194H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS N550JV-CM194H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8 Silver:

ASUS N550JV-CM194H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.