ASUS logo

ASUS N53SV-S1930V 15,6/i5-2430M/4G/500GB/W7HP + GT540M 2GB Optimus Intel® Core™ i5 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74528
Info modified on:
22 Jan 2025, 06:11:08
Short summary description ASUS N53SV-S1930V 15,6/i5-2430M/4G/500GB/W7HP + GT540M 2GB Optimus Intel® Core™ i5 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Silver:

ASUS N53SV-S1930V 15,6/i5-2430M/4G/500GB/W7HP + GT540M 2GB Optimus, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS N53SV-S1930V 15,6/i5-2430M/4G/500GB/W7HP + GT540M 2GB Optimus Intel® Core™ i5 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Silver:

ASUS N53SV-S1930V 15,6/i5-2430M/4G/500GB/W7HP + GT540M 2GB Optimus. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.