ASUS logo

ASUS N53SN-SZ129V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61830
Info modified on:
23 Jan 2025, 18:57:52
Short summary description ASUS N53SN-SZ129V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver:

ASUS N53SN-SZ129V, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 640 GB

Long summary description ASUS N53SN-SZ129V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver:

ASUS N53SN-SZ129V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 550M. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.