ASUS logo

ASUS ML228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83296
Info modified on:
08 May 2024, 22:50:46
Short summary description ASUS ML228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD:

ASUS ML228H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 2 ms

Long summary description ASUS ML228H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD:

ASUS ML228H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.