ASUS MeMO Pad Smart ME301T, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Pink
ASUS MeMO Pad Smart ME301T. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Android. Product colour: Pink