ASUS M M70AD-SP012S, 3.6 GHz, Intel® Core™ i7, i7-4790, 12 GB, 1 TB, DVD Super Multi
ASUS M M70AD-SP012S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product type: PC. Weight: 9.8 kg. Product colour: Silver