ASUS Vivobook Pro 15 OLED M6500QC-R75AO35AB1, AMD Ryzen™ 5, 3.2 GHz, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB
ASUS Vivobook Pro 15 OLED M6500QC-R75AO35AB1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Product colour: Blue