ASUS logo

ASUS M M51AC-477AANE PC Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8.1 Desktop Hitam

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33065
Info modified on:
07 Oct 2024, 18:03:01
Short summary description ASUS M M51AC-477AANE PC Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8.1 Desktop Hitam:

ASUS M M51AC-477AANE, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M51AC-477AANE PC Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8.1 Desktop Hitam:

ASUS M M51AC-477AANE. Frekuensi prosesor: 3,4 GHz, Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4770. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 640. Sistem operasi yang terpasang: Windows 8.1. Penyuplai daya: 300 W. Tipe sasis: Desktop. Jenis produk: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.