ASUS logo

ASUS M4A78-HTPC motherboard AMD 780G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92862
Info modified on:
30 Oct 2024, 13:07:10
Short summary description ASUS M4A78-HTPC motherboard AMD 780G Socket AM3 micro ATX:

ASUS M4A78-HTPC, AMD, Socket AM3, AMD Phenom, 2000 MHz, 16 GB, ECC & Non-ECC

Long summary description ASUS M4A78-HTPC motherboard AMD 780G Socket AM3 micro ATX:

ASUS M4A78-HTPC. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10. Maximum graphics card memory: 256 MB, Graphics card: Radeon HD 3200. LAN controller: Atheros L1E, Networking features: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.