ASUS M3N-HT Deluxe/Mempipe, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, 512 MB
ASUS M3N-HT Deluxe/Mempipe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB, Graphics card: GeForce 8. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B