ASUS logo

ASUS M2N-XE motherboard NVIDIA nForce 430 Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104413
Info modified on:
30 Oct 2024, 13:10:35
Short summary description ASUS M2N-XE motherboard NVIDIA nForce 430 Socket AM2 ATX:

ASUS M2N-XE, AMD, Socket AM2, 4 GB, Non-ECC, GeForce 6100, 10/100/1000 Mbps

Long summary description ASUS M2N-XE motherboard NVIDIA nForce 430 Socket AM2 ATX:

ASUS M2N-XE. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GeForce 6100. Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Motherboard chipset: NVIDIA nForce 430, Audio output channels: 5.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.