ASUS logo

ASUS M2N DH motherboard Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87829
Info modified on:
30 Oct 2024, 13:10:07
Short summary description ASUS M2N DH motherboard Socket AM2 ATX:

ASUS M2N DH, AMD, Socket AM2, 8 GB, ECC, Gigabit Ethernet, Wireless LAN, ATX

Long summary description ASUS M2N DH motherboard Socket AM2 ATX:

ASUS M2N DH. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC. Networking features: Gigabit Ethernet, Wireless LAN. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.