ASUS K8S-MX, AMD, Socket 754, 2 GB, Non-ECC, 0, 1, 128 MB
ASUS K8S-MX. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 128 MB. LAN controller: Realtek RTL8201CL, Networking features: 100/10