ASUS K75VJ-TY060H, Intel® Pentium®, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB
ASUS K75VJ-TY060H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Brown