ASUS logo

ASUS K550LN-XO021H laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76646
Info modified on:
02 Feb 2025, 22:52:01
Short summary description ASUS K550LN-XO021H laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:

ASUS K550LN-XO021H, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 8.1

Long summary description ASUS K550LN-XO021H laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:

ASUS K550LN-XO021H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.