ASUS logo

ASUS Vivobook Max K541UJ-DM488T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13619
Info modified on:
28 Jan 2025, 11:04:05
Short summary description ASUS Vivobook Max K541UJ-DM488T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Silver:

ASUS Vivobook Max K541UJ-DM488T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook Max K541UJ-DM488T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Silver:

ASUS Vivobook Max K541UJ-DM488T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.