ASUS logo

ASUS K40IJ-B1B laptop Intel Pentium Mobile T4200 35.6 cm (14") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows Vista Business Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89810
Info modified on:
22 Jan 2025, 05:26:41
Short summary description ASUS K40IJ-B1B laptop Intel Pentium Mobile T4200 35.6 cm (14") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows Vista Business Brown:

ASUS K40IJ-B1B, Intel Pentium Mobile, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description ASUS K40IJ-B1B laptop Intel Pentium Mobile T4200 35.6 cm (14") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows Vista Business Brown:

ASUS K40IJ-B1B. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows Vista Business. Product colour: Brown. Weight: 2.36 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.