ASUS K31BF-IT017T, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD-RW, Windows 10
ASUS K31BF-IT017T. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC